Broadcom Inc. Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9930-200 APDS-9930-200

Description
Manufacturer: Broadcom Limited Win Source Part Number: 768648-APDS-9930-200 Packaging: Reel package Type: Ambient Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD Module Mounting: SMD Output Type: I2C Operating Supply Voltage: 2.2 V ~ 3.6 V Family Name: APDS-9930 Wavelength: 625nm Proximity Detection: Yes Categories: Sensors, Transducers Manufacturer Package: Module ECCN: EAR99 Country of Origin: Singapore, Thailand Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 768648-APDS-9930-200 Packaging: Reel package Type: Ambient Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD Module Mounting: SMD Output Type: I2C Operating Supply Voltage: 2.2 V ~ 3.6 V Family Name: APDS-9930 Wavelength: 625nm Proximity Detection: Yes Categories: Sensors, Transducers Manufacturer Package: Module ECCN: EAR99 Country of Origin: Singapore, Thailand Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9930-200 - 768648-APDS-9930-200 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9930-200
768648-APDS-9930-200
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9930-200 768648-APDS-9930-200
Manufacturer: Broadcom Limited Win Source Part Number: 768648-APDS-9930-200 Packaging: Reel package Type: Ambient Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD Module Mounting: SMD Output Type: I2C Operating Supply Voltage: 2.2 V ~ 3.6 V Family Name: APDS-9930 Wavelength: 625nm Proximity Detection: Yes Categories: Sensors, Transducers Manufacturer Package: Module ECCN: EAR99 Country of Origin: Singapore, Thailand Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 768648-APDS-9930-200
Packaging: Reel package
Type: Ambient
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD Module
Mounting: SMD
Output Type: I2C
Operating Supply Voltage: 2.2 V ~ 3.6 V
Family Name: APDS-9930
Wavelength: 625nm
Proximity Detection: Yes
Categories: Sensors, Transducers
Manufacturer Package: Module
ECCN: EAR99
Country of Origin: Singapore, Thailand
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
APDS-9930-200
Ambient Light Sensors APDS-9930-200
Ambient Light Sensors Integrated Digital stack ALS PS

Ambient Light Sensors Integrated Digital stack ALS PS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Sensor Chips Sensor Chips
Product Number 768648-APDS-9930-200 APDS-9930-200
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9930-200 Ambient Light Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear, Compass (ICs) - A1374LKB - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 4.5 to 5.5 volts
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
D6T MEMS Thermal Sensors - D6T-HARNESS-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers