Broadcom Inc. Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9930-140 APDS-9930-140

Description
Manufacturer: Broadcom Limited Win Source Part Number: 768647-APDS-9930-140 Packaging: Reel package Type: Ambient Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD Module Mounting: SMD Output Type: I2C Operating Supply Voltage: 2.2 V ~ 3.6 V Family Name: APDS-9930 Wavelength: 625nm Proximity Detection: Yes Categories: Sensors, Transducers Manufacturer Package: Module Alternative Parts (Cross-Reference): APDS-9930; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 768647-APDS-9930-140 Packaging: Reel package Type: Ambient Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD Module Mounting: SMD Output Type: I2C Operating Supply Voltage: 2.2 V ~ 3.6 V Family Name: APDS-9930 Wavelength: 625nm Proximity Detection: Yes Categories: Sensors, Transducers Manufacturer Package: Module Alternative Parts (Cross-Reference): APDS-9930; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9930-140 - 768647-APDS-9930-140 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9930-140
768647-APDS-9930-140
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9930-140 768647-APDS-9930-140
Manufacturer: Broadcom Limited Win Source Part Number: 768647-APDS-9930-140 Packaging: Reel package Type: Ambient Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD Module Mounting: SMD Output Type: I2C Operating Supply Voltage: 2.2 V ~ 3.6 V Family Name: APDS-9930 Wavelength: 625nm Proximity Detection: Yes Categories: Sensors, Transducers Manufacturer Package: Module Alternative Parts (Cross-Reference): APDS-9930; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 768647-APDS-9930-140
Packaging: Reel package
Type: Ambient
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD Module
Mounting: SMD
Output Type: I2C
Operating Supply Voltage: 2.2 V ~ 3.6 V
Family Name: APDS-9930
Wavelength: 625nm
Proximity Detection: Yes
Categories: Sensors, Transducers
Manufacturer Package: Module
Alternative Parts (Cross-Reference): APDS-9930;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 768647-APDS-9930-140
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9930-140
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1190LLHLT-T - 908843-A1190LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components - 61AK0053 - Newark, An Avnet Company
Specs
Sensor Type Light Sensor
Input Voltage 4.75 to 5.25 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details