Broadcom Inc. Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9922-001 APDS-9922-001

Description
Manufacturer: Broadcom Limited Win Source Part Number: 861548-APDS-9922-001 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Optical Sensor Ambient 560nm I²C 8-SMD Module Package: 8-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: APDS-9922 Categories: Sensors Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 9031.80.8085 Other Part Number: 516-4304-6, 516-4304-1, 516-4304-2
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 861548-APDS-9922-001 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Optical Sensor Ambient 560nm I²C 8-SMD Module Package: 8-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: APDS-9922 Categories: Sensors Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 9031.80.8085 Other Part Number: 516-4304-6, 516-4304-1, 516-4304-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9922-001 - 861548-APDS-9922-001 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9922-001
861548-APDS-9922-001
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9922-001 861548-APDS-9922-001
Manufacturer: Broadcom Limited Win Source Part Number: 861548-APDS-9922-001 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Optical Sensor Ambient 560nm I²C 8-SMD Module Package: 8-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: APDS-9922 Categories: Sensors Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 9031.80.8085 Other Part Number: 516-4304-6, 516-4304-1, 516-4304-2

Manufacturer: Broadcom Limited
Win Source Part Number: 861548-APDS-9922-001
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Optical Sensor Ambient 560nm I²C 8-SMD Module
Package: 8-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: APDS-9922
Categories: Sensors
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 9031.80.8085
Other Part Number: 516-4304-6, 516-4304-1, 516-4304-2

Buy Now Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
APDS-9922-001
Ambient Light Sensors APDS-9922-001
Ambient Light Sensors Digital integrated ALS/PS

Ambient Light Sensors Digital integrated ALS/PS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Sensor Chips Sensor Chips
Product Number 861548-APDS-9922-001 APDS-9922-001
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9922-001 Ambient Light Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1321EUA-T - 198405-A1321EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
D6T MEMS Thermal Sensors - D6T-8L-09H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details