Manufacturer: Broadcom Limited
Win Source Part Number: 106573-APDS-9901
Category: Sensors,Transducers
Family: Optical Sensors - Ambient Light, IR, UV Sensors
Packaging: Reel(TR)
Type: Ambient
Mounting Style: SMD/SMT
Operating Temperature Range: -30°C ~ 85°C
Package: 8-SMD, No Lead
Manufacturer Device Package: 8-SMD
Output Type: I2C
Operating Supply Voltage: 2.5 V ~ 3.6 V
Wavelength: 640nm
Proximity Detection: Yes
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 106573-APDS-9901 |
| Product Name | Sensors,Transducers |