Broadcom Inc. Proximity And Ambient Light Sensor; Supply Voltage Min Broadcom APDS-9801

Description
PROXIMITY AND AMBIENT LIGHT SENSOR; Supply Voltage Min:1.7V; Supply Voltage Max:2.5V; Ambient Light Sensor Case Style:SMD; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; Product Range:APDS-9801 RoHS Compliant: Yes
Description
PROXIMITY AND AMBIENT LIGHT SENSOR; Supply Voltage Min:1.7V; Supply Voltage Max:2.5V; Ambient Light Sensor Case Style:SMD; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; Product Range:APDS-9801 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Proximity And Ambient Light Sensor; Supply Voltage Min Broadcom - 36AJ8157 - Newark, An Avnet Company
Chicago, IL, United States
Proximity And Ambient Light Sensor; Supply Voltage Min Broadcom
36AJ8157
Proximity And Ambient Light Sensor; Supply Voltage Min Broadcom 36AJ8157
PROXIMITY AND AMBIENT LIGHT SENSOR; Supply Voltage Min:1.7V; Supply Voltage Max:2.5V; Ambient Light Sensor Case Style:SMD; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; Product Range:APDS-9801 RoHS Compliant: Yes

PROXIMITY AND AMBIENT LIGHT SENSOR; Supply Voltage Min:1.7V; Supply Voltage Max:2.5V; Ambient Light Sensor Case Style:SMD; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; Product Range:APDS-9801 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 36AJ8157
Product Name Proximity And Ambient Light Sensor; Supply Voltage Min Broadcom
Sensor Type Proximity Sensors; Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347436-A1148ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details