Broadcom Inc. Proximity Sensor ICs APDS-9702-020

Description
IC, optical sensor conditioning , QFN-8
Request a Quote Datasheet
Description
IC, optical sensor conditioning , QFN-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor ICs - 7142704P - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
7142704P
Proximity Sensor ICs 7142704P
IC, optical sensor conditioning , QFN-8

IC, optical sensor conditioning , QFN-8

Supplier's Site
Proximity Sensor ICs - 7142704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
7142704
Proximity Sensor ICs 7142704
IC, optical sensor conditioning , QFN-8

IC, optical sensor conditioning , QFN-8

Supplier's Site
Proximity Sensor ICs - 1782948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
1782948
Proximity Sensor ICs 1782948
IC, optical sensor conditioning , QFN-8

IC, optical sensor conditioning , QFN-8

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
APDS-9702-020
Proximity Sensors APDS-9702-020
Proximity Sensors Sigl Conditioning IC f/ Opt Proximity Sen

Proximity Sensors Sigl Conditioning IC f/ Opt Proximity Sen

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 7142704P 7142704 APDS-9702-020
Product Name Proximity Sensor ICs Proximity Sensor ICs Proximity Sensors
Electrical Output Voltage Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Limit Style Sensors - 9873-0031 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.7900 inch (20.07 mm)
View Details
3 suppliers