Broadcom Inc. Proximity Sensor ICs APDS-9700-020

Description
Signal Conditioning IC,Proximity Sensors
Request a Quote Datasheet
Description
Signal Conditioning IC,Proximity Sensors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor ICs - 2305339P - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2305339P
Proximity Sensor ICs 2305339P
Signal Conditioning IC,Proximity Sensors

Signal Conditioning IC,Proximity Sensors

Supplier's Site
Proximity Sensor ICs - 2305339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2305339
Proximity Sensor ICs 2305339
Signal Conditioning IC,Proximity Sensors

Signal Conditioning IC,Proximity Sensors

Supplier's Site
Proximity Sensor ICs - 2305338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2305338
Proximity Sensor ICs 2305338
Signal Conditioning IC,Proximity Sensors

Signal Conditioning IC,Proximity Sensors

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
APDS-9700-020
Proximity Sensors APDS-9700-020
Proximity Sensors Sigl Conditioning IC f/ Opt Proximity Sen

Proximity Sensors Sigl Conditioning IC f/ Opt Proximity Sen

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2305339P 2305339 APDS-9700-020
Product Name Proximity Sensor ICs Proximity Sensor ICs Proximity Sensors
Switching Frequency 3 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000448-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
18 mm Cylindrical 18 mm Metal Sensor - 42CM-D8MNA-A2 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 5.12 inch (130 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3163 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details