Broadcom Inc. Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9500 APDS-9500

Description
Manufacturer: Broadcom Limited Win Source Part Number: 808351-APDS-9500 Packaging: Reel Type: Ambient, Gesture Mounting Style: SMD Output Type: I2C, SPI Proximity Detection: Yes Temperature Range - Operating: -20°C ~ 70°C Manufacturer Package: 18-SMD Module Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.8V ~ 3.3V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 808351-APDS-9500 Packaging: Reel Type: Ambient, Gesture Mounting Style: SMD Output Type: I2C, SPI Proximity Detection: Yes Temperature Range - Operating: -20°C ~ 70°C Manufacturer Package: 18-SMD Module Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.8V ~ 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9500 - 808351-APDS-9500 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9500
808351-APDS-9500
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9500 808351-APDS-9500
Manufacturer: Broadcom Limited Win Source Part Number: 808351-APDS-9500 Packaging: Reel Type: Ambient, Gesture Mounting Style: SMD Output Type: I2C, SPI Proximity Detection: Yes Temperature Range - Operating: -20°C ~ 70°C Manufacturer Package: 18-SMD Module Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.8V ~ 3.3V

Manufacturer: Broadcom Limited
Win Source Part Number: 808351-APDS-9500
Packaging: Reel
Type: Ambient, Gesture
Mounting Style: SMD
Output Type: I2C, SPI
Proximity Detection: Yes
Temperature Range - Operating: -20°C ~ 70°C
Manufacturer Package: 18-SMD Module
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.8V ~ 3.3V

Buy Now
Proximity & Gesture Sensor, Spi, Smd-18; Supply Voltage Min Broadcom - 69AC5630 - Newark, An Avnet Company
Chicago, IL, United States
Proximity & Gesture Sensor, Spi, Smd-18; Supply Voltage Min Broadcom
69AC5630
Proximity & Gesture Sensor, Spi, Smd-18; Supply Voltage Min Broadcom 69AC5630
PROXIMITY & GESTURE SENSOR, SPI, SMD-18; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Ambient Light Sensor Case Style:SMD; No. of Pins:18Pins; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; Product Range:-; RoHS Compliant: Yes

PROXIMITY & GESTURE SENSOR, SPI, SMD-18; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Ambient Light Sensor Case Style:SMD; No. of Pins:18Pins; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 808351-APDS-9500 69AC5630
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9500 Proximity & Gesture Sensor, Spi, Smd-18; Supply Voltage Min Broadcom
Sensor Type Light Sensor Proximity Sensors; Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1315LLHLX-2-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components - 61AK0053 - Newark, An Avnet Company
Specs
Sensor Type Light Sensor
Input Voltage 4.75 to 5.25 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details