Broadcom Inc. Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9306 APDS-9306

Description
Manufacturer: Broadcom Limited Win Source Part Number: 911610-APDS-9306 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Optical Sensor Ambient 560nm I²C 8-SMD Module Package: Reel - TR Package: 8-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 516-3577-1, 516-3577-2, 516-3577-6
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 911610-APDS-9306 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Optical Sensor Ambient 560nm I²C 8-SMD Module Package: Reel - TR Package: 8-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 516-3577-1, 516-3577-2, 516-3577-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9306 - 911610-APDS-9306 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9306
911610-APDS-9306
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9306 911610-APDS-9306
Manufacturer: Broadcom Limited Win Source Part Number: 911610-APDS-9306 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Optical Sensor Ambient 560nm I²C 8-SMD Module Package: Reel - TR Package: 8-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 516-3577-1, 516-3577-2, 516-3577-6

Manufacturer: Broadcom Limited
Win Source Part Number: 911610-APDS-9306
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Optical Sensor Ambient 560nm I²C 8-SMD Module
Package: Reel - TR
Package: 8-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 516-3577-1, 516-3577-2, 516-3577-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
APDS-9306
Ambient Light Sensors APDS-9306
Ambient Light Sensors Digital Ambient Light Sensor

Ambient Light Sensors Digital Ambient Light Sensor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Sensor Chips Sensor Chips
Product Number 911610-APDS-9306 APDS-9306
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9306 Ambient Light Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347213-A1125ELHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components - 61AK0053 - Newark, An Avnet Company
Specs
Sensor Type Light Sensor
Input Voltage 4.75 to 5.25 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details