Broadcom Inc. Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9300-020 APDS-9300-020

Description
Manufacturer: Broadcom Limited Win Source Part Number: 078481-APDS-9300-020 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 6-Pin ChipLED Supply Voltage - Operating: 2.4 V to 3 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 078481-APDS-9300-020 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 6-Pin ChipLED Supply Voltage - Operating: 2.4 V to 3 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9300-020 - 078481-APDS-9300-020 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9300-020
078481-APDS-9300-020
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9300-020 078481-APDS-9300-020
Manufacturer: Broadcom Limited Win Source Part Number: 078481-APDS-9300-020 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 6-Pin ChipLED Supply Voltage - Operating: 2.4 V to 3 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Broadcom Limited
Win Source Part Number: 078481-APDS-9300-020
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: I2C
Wavelength: 640nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 6-Pin ChipLED
Supply Voltage - Operating: 2.4 V to 3 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
APDS-9300-020
Ambient Light Sensors APDS-9300-020
Ambient Light Sensors ALPS Light Sensor

Ambient Light Sensors ALPS Light Sensor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Sensor Chips Sensor Chips
Product Number 078481-APDS-9300-020 APDS-9300-020
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9300-020 Ambient Light Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347300-A1147ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details