Broadcom Inc. Colour & Light Sensor ICs APDS-9253-001

Description
Digital RGB, IR & ALS
Request a Quote Datasheet
Description
Digital RGB, IR & ALS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Colour & Light Sensor ICs - 1886593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
1886593
Colour & Light Sensor ICs 1886593
Digital RGB, IR & ALS

Digital RGB, IR & ALS

Supplier's Site
Colour & Light Sensor ICs - 1886474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
1886474
Colour & Light Sensor ICs 1886474
Digital RGB, IR & ALS

Digital RGB, IR & ALS

Supplier's Site
Colour & Light Sensor ICs - 1886593P - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
1886593P
Colour & Light Sensor ICs 1886593P
Digital RGB, IR & ALS

Digital RGB, IR & ALS

Supplier's Site
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - 1045583-APDS-9253-001 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
1045583-APDS-9253-001
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors 1045583-APDS-9253-001
Win Source Part Number: 1045583-APDS-9253-00 1 Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient, IR Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I2C Wavelength: 470nm, 550nm, 610nm Proximity Detection: No Voltage - Supply: 1.7V ~ 3.6V Package / Case: 6-SMD Module Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: APDS-9253

Win Source Part Number: 1045583-APDS-9253-001
Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Type: Ambient, IR
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: I2C
Wavelength: 470nm, 550nm, 610nm
Proximity Detection: No
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: 6-SMD Module
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Broadcom Limited
Base Product Number: APDS-9253

Buy Now Datasheet
Integrated Circuits (ICs) - Sensors - Ambient Light Sensors - APDS-9253-001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Sensors - Ambient Light Sensors
APDS-9253-001
Integrated Circuits (ICs) - Sensors - Ambient Light Sensors APDS-9253-001
Integrated Circuits (ICs) - Sensors - Ambient Light Sensors

Integrated Circuits (ICs) - Sensors - Ambient Light Sensors

Supplier's Site
Sheung Wan, Hong Kong
Ambient Light Sensors
APDS-9253-001
Ambient Light Sensors APDS-9253-001
Ambient Light Sensors Digital RGB, IR & ALS

Ambient Light Sensors Digital RGB, IR & ALS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1886593 1886593P 1045583-APDS-9253-001 APDS-9253-001 APDS-9253-001
Product Name Colour & Light Sensor ICs Colour & Light Sensor ICs Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Integrated Circuits (ICs) - Sensors - Ambient Light Sensors Ambient Light Sensors
Sensor Type Light Sensor Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1308LLHLX-1-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components - 61AK0053 - Newark, An Avnet Company
Specs
Sensor Type Light Sensor
Input Voltage 4.75 to 5.25 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details