Broadcom Inc. Digital RGB, IR and Ambient Light Sensor with I2C Output APDS-9250

Description
The Avago APDS-9250 is a low-voltage digital RGB, IR and ambient light sensor device that converts light intensity to digital output signal. The device supports I2C-bus interface and has a programmable interrupt controller that takes minimal micro-controller (MCU) resources. The color-sensing feature is useful in applications such as LED RGB backlight control, solid-state lighting, reflected LED color sampler and fluorescent light color temperature detection. With the IR sensing feature, the device can be used to read the IR content in certain lighting condition and detect the type of light source.
Request a Quote Datasheet
Description
The Avago APDS-9250 is a low-voltage digital RGB, IR and ambient light sensor device that converts light intensity to digital output signal. The device supports I2C-bus interface and has a programmable interrupt controller that takes minimal micro-controller (MCU) resources. The color-sensing feature is useful in applications such as LED RGB backlight control, solid-state lighting, reflected LED color sampler and fluorescent light color temperature detection. With the IR sensing feature, the device can be used to read the IR content in certain lighting condition and detect the type of light source.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital RGB, IR and Ambient Light Sensor with I2C Output - APDS-9250 - Broadcom Inc.
San Jose, CA, USA
Digital RGB, IR and Ambient Light Sensor with I2C Output
APDS-9250
Digital RGB, IR and Ambient Light Sensor with I2C Output APDS-9250
The Avago APDS-9250 is a low-voltage digital RGB, IR and ambient light sensor device that converts light intensity to digital output signal. The device supports I2C-bus interface and has a programmable interrupt controller that takes minimal micro-controller (MCU) resources. The color-sensing feature is useful in applications such as LED RGB backlight control, solid-state lighting, reflected LED color sampler and fluorescent light color temperature detection. With the IR sensing feature, the device can be used to read the IR content in certain lighting condition and detect the type of light source.

The Avago APDS-9250 is a low-voltage digital RGB, IR and ambient light sensor device that converts light intensity to digital output signal. The device supports I2C-bus interface and has a programmable interrupt controller that takes minimal micro-controller (MCU) resources. The color-sensing feature is useful in applications such as LED RGB backlight control, solid-state lighting, reflected LED color sampler and fluorescent light color temperature detection. With the IR sensing feature, the device can be used to read the IR content in certain lighting condition and detect the type of light source.

Supplier's Site
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9250 - 1146295-APDS-9250 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9250
1146295-APDS-9250
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9250 1146295-APDS-9250
Manufacturer: Broadcom Limited Win Source Part Number: 1146295-APDS-9250 Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Wavelength: 550nm Proximity Detection: No Categories: Sensors, Transducers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-SMD Module Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 3.6V

Manufacturer: Broadcom Limited
Win Source Part Number: 1146295-APDS-9250
Packaging: Reel
Type: Ambient
Mounting Style: SMD
Output Type: I2C
Wavelength: 550nm
Proximity Detection: No
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 6-SMD Module
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 3.6V

Buy Now
Sheung Wan, Hong Kong
Ambient Light Sensors
APDS-9250
Ambient Light Sensors APDS-9250
Ambient Light Sensors Digital RGB IR & ALS BiColor

Ambient Light Sensors Digital RGB IR & ALS BiColor

Buy Now Datasheet
Ambient Light Sensor, 550Nm, Digital Rohs Compliant Broadcom - 25AK0088 - Newark, An Avnet Company
Chicago, IL, United States
Ambient Light Sensor, 550Nm, Digital Rohs Compliant Broadcom
25AK0088
Ambient Light Sensor, 550Nm, Digital Rohs Compliant Broadcom 25AK0088
AMBIENT LIGHT SENSOR, 550NM, DIGITAL ROHS COMPLIANT: YES

AMBIENT LIGHT SENSOR, 550NM, DIGITAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Broadcom Inc. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number APDS-9250 1146295-APDS-9250 APDS-9250 25AK0088
Product Name Digital RGB, IR and Ambient Light Sensor with I2C Output Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9250 Ambient Light Sensors Ambient Light Sensor, 550Nm, Digital Rohs Compliant Broadcom
Sensor Type Light Sensor Light Sensor Light Sensor
Applications Industrial; OLED Display Control, RGB LED Backlight Control, Ambient Light Color Temperature Sensing
Package / Mounting Surface Mount (SMD) Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Analog and Digital Output - Z3638-ND - DigiKey
Specs
Package / Mounting Module
Standards and Certifications RoHS
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details