Broadcom Inc. Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9190 APDS-9190

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1146294-APDS-9190 Packaging: Reel Type: IR Mounting Style: SMD Output Type: I2C Wavelength: 850nm Proximity Detection: Yes Categories: Sensors, Transducers Temperature Range - Operating: -30°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD Module Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 3.6V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1146294-APDS-9190 Packaging: Reel Type: IR Mounting Style: SMD Output Type: I2C Wavelength: 850nm Proximity Detection: Yes Categories: Sensors, Transducers Temperature Range - Operating: -30°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD Module Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9190 - 1146294-APDS-9190 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9190
1146294-APDS-9190
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9190 1146294-APDS-9190
Manufacturer: Broadcom Limited Win Source Part Number: 1146294-APDS-9190 Packaging: Reel Type: IR Mounting Style: SMD Output Type: I2C Wavelength: 850nm Proximity Detection: Yes Categories: Sensors, Transducers Temperature Range - Operating: -30°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD Module Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 3.6V

Manufacturer: Broadcom Limited
Win Source Part Number: 1146294-APDS-9190
Packaging: Reel
Type: IR
Mounting Style: SMD
Output Type: I2C
Wavelength: 850nm
Proximity Detection: Yes
Categories: Sensors, Transducers
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SMD Module
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1146294-APDS-9190
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9190
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Six Biosensor Transmitter, bare OEM version - SIX.025.045.100.B.C.B - Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details