Broadcom Inc. Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9120-020 APDS-9120-020

Description
Manufacturer: Broadcom Limited Win Source Part Number: 120741-APDS-9120-020 Packaging: Reel - TR Type: IR Mounting: SMD (SMT) Output Type: Voltage Family Name: APDS-9120 Wavelength: 950nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2.4 V to 3.6 V Alternative Parts (Cross-Reference): APDS-9190; Introduction Date: June 23, 2009 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 120741-APDS-9120-020 Packaging: Reel - TR Type: IR Mounting: SMD (SMT) Output Type: Voltage Family Name: APDS-9120 Wavelength: 950nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2.4 V to 3.6 V Alternative Parts (Cross-Reference): APDS-9190; Introduction Date: June 23, 2009 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9120-020 - 120741-APDS-9120-020 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9120-020
120741-APDS-9120-020
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9120-020 120741-APDS-9120-020
Manufacturer: Broadcom Limited Win Source Part Number: 120741-APDS-9120-020 Packaging: Reel - TR Type: IR Mounting: SMD (SMT) Output Type: Voltage Family Name: APDS-9120 Wavelength: 950nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2.4 V to 3.6 V Alternative Parts (Cross-Reference): APDS-9190; Introduction Date: June 23, 2009 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Broadcom Limited
Win Source Part Number: 120741-APDS-9120-020
Packaging: Reel - TR
Type: IR
Mounting: SMD (SMT)
Output Type: Voltage
Family Name: APDS-9120
Wavelength: 950nm
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 2.4 V to 3.6 V
Alternative Parts (Cross-Reference): APDS-9190;
Introduction Date: June 23, 2009
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 120741-APDS-9120-020
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9120-020
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1309LLHLX-9-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components - 61AK0053 - Newark, An Avnet Company
Specs
Sensor Type Light Sensor
Input Voltage 4.75 to 5.25 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details