Broadcom Inc. Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9008-020 APDS-9008-020

Description
Manufacturer: Broadcom Limited Win Source Part Number: 800455-APDS-9008-020 Packaging: Reel package Type: Ambient Operating Temperature Range: -40°C ~ 85°C Package: 6-SMD Mounting: SMD Operating Supply Voltage: 1.6 V ~ 5.5 V Sensor Type: Light to Current Family Name: APDS-9008 Wavelength: 565nm Proximity Detection: No Categories: Sensors, Transducers Introduction Date: June 15, 2008 ECCN: EAR99 Country of Origin: China ,Singapore Estimated EOL Date: 2022 Typical Dark Current (uA): 300 Typical Fall Time (ns): 5000 Typical Light Current (uA): 1.1 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 800455-APDS-9008-020 Packaging: Reel package Type: Ambient Operating Temperature Range: -40°C ~ 85°C Package: 6-SMD Mounting: SMD Operating Supply Voltage: 1.6 V ~ 5.5 V Sensor Type: Light to Current Family Name: APDS-9008 Wavelength: 565nm Proximity Detection: No Categories: Sensors, Transducers Introduction Date: June 15, 2008 ECCN: EAR99 Country of Origin: China ,Singapore Estimated EOL Date: 2022 Typical Dark Current (uA): 300 Typical Fall Time (ns): 5000 Typical Light Current (uA): 1.1 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9008-020 - 800455-APDS-9008-020 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9008-020
800455-APDS-9008-020
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9008-020 800455-APDS-9008-020
Manufacturer: Broadcom Limited Win Source Part Number: 800455-APDS-9008-020 Packaging: Reel package Type: Ambient Operating Temperature Range: -40°C ~ 85°C Package: 6-SMD Mounting: SMD Operating Supply Voltage: 1.6 V ~ 5.5 V Sensor Type: Light to Current Family Name: APDS-9008 Wavelength: 565nm Proximity Detection: No Categories: Sensors, Transducers Introduction Date: June 15, 2008 ECCN: EAR99 Country of Origin: China ,Singapore Estimated EOL Date: 2022 Typical Dark Current (uA): 300 Typical Fall Time (ns): 5000 Typical Light Current (uA): 1.1 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Broadcom Limited
Win Source Part Number: 800455-APDS-9008-020
Packaging: Reel package
Type: Ambient
Operating Temperature Range: -40°C ~ 85°C
Package: 6-SMD
Mounting: SMD
Operating Supply Voltage: 1.6 V ~ 5.5 V
Sensor Type: Light to Current
Family Name: APDS-9008
Wavelength: 565nm
Proximity Detection: No
Categories: Sensors, Transducers
Introduction Date: June 15, 2008
ECCN: EAR99
Country of Origin: China ,Singapore
Estimated EOL Date: 2022
Typical Dark Current (uA): 300
Typical Fall Time (ns): 5000
Typical Light Current (uA): 1.1
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Ambient Light Sensor, Analog; Sensor Output Broadcom - 14N5832 - Newark, An Avnet Company
Chicago, IL, United States
Ambient Light Sensor, Analog; Sensor Output Broadcom
14N5832
Ambient Light Sensor, Analog; Sensor Output Broadcom 14N5832
AMBIENT LIGHT SENSOR, ANALOG; Sensor Output:Analogue; Wavelength of Peak Sensitivity:565nm; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Ambient Light Sensor Case Style:ChipLED; No. of Pins:6Pins; Operating Temperature Min:-40°CRoHS Compliant: Yes

AMBIENT LIGHT SENSOR, ANALOG; Sensor Output:Analogue; Wavelength of Peak Sensitivity:565nm; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Ambient Light Sensor Case Style:ChipLED; No. of Pins:6Pins; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site Datasheet
Ambient Light Sensor, Analogue; Sensor Output Broadcom - 64AH2555 - Newark, An Avnet Company
Chicago, IL, United States
Ambient Light Sensor, Analogue; Sensor Output Broadcom
64AH2555
Ambient Light Sensor, Analogue; Sensor Output Broadcom 64AH2555
AMBIENT LIGHT SENSOR, ANALOGUE; Sensor Output:Analogue; Wavelength of Peak Sensitivity:565nm; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Ambient Light Sensor Case Style:ChipLED; No. of Pins:6Pins; Operating Temperature RoHS Compliant: Yes

AMBIENT LIGHT SENSOR, ANALOGUE; Sensor Output:Analogue; Wavelength of Peak Sensitivity:565nm; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Ambient Light Sensor Case Style:ChipLED; No. of Pins:6Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
APDS-9008-020
Ambient Light Sensors APDS-9008-020
Ambient Light Sensors Ambient Light sensor

Ambient Light Sensors Ambient Light sensor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 800455-APDS-9008-020 14N5832 64AH2555 APDS-9008-020
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9008-020 Ambient Light Sensor, Analog; Sensor Output Broadcom Ambient Light Sensor, Analogue; Sensor Output Broadcom Ambient Light Sensors
Sensor Type Light Sensor Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
High Resolution Programmable Angle Sensor - A1337LLETR-P-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
Optical Weld. Temperature Sensor FC 1575 - 1-FS63WTS-ARM/1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details