Broadcom Inc. Colour & Light Sensor ICs APDS-9007-020

Description
Broadcom APDS-9007-020
Request a Quote Datasheet
Description
Broadcom APDS-9007-020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Colour & Light Sensor ICs - 2305337P - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
2305337P
Colour & Light Sensor ICs 2305337P
Broadcom APDS-9007-020

Broadcom APDS-9007-020

Supplier's Site
Colour & Light Sensor ICs - 2305337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
2305337
Colour & Light Sensor ICs 2305337
Broadcom APDS-9007-020

Broadcom APDS-9007-020

Supplier's Site
Colour & Light Sensor ICs - 2305336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
2305336
Colour & Light Sensor ICs 2305336
Broadcom APDS-9007-020

Broadcom APDS-9007-020

Supplier's Site
Sheung Wan, Hong Kong
Ambient Light Sensors
APDS-9007-020
Ambient Light Sensors APDS-9007-020
Ambient Light Sensors Ambient Light sensor

Ambient Light Sensors Ambient Light sensor

Buy Now Datasheet
Ambient Light Sensor, Smd; Sensor Output Broadcom - 58Y4513 - Newark, An Avnet Company
Chicago, IL, United States
Ambient Light Sensor, Smd; Sensor Output Broadcom
58Y4513
Ambient Light Sensor, Smd; Sensor Output Broadcom 58Y4513
AMBIENT LIGHT SENSOR, SMD; Sensor Output:Analogue; Wavelength of Peak Sensitivity:560nm; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:ChipLED; No. of Pins:6Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

AMBIENT LIGHT SENSOR, SMD; Sensor Output:Analogue; Wavelength of Peak Sensitivity:560nm; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:ChipLED; No. of Pins:6Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 2305337P APDS-9007-020 58Y4513
Product Name Colour & Light Sensor ICs Ambient Light Sensors Ambient Light Sensor, Smd; Sensor Output Broadcom
Sensor Type Light Sensor Light Sensor
Applications Digital Camera, Webpads, Mobile Phone, PDA, TV
Package / Mounting Chip LED
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 13A-010G - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Temperature & Humidity Sensor ICs - 2034687 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Wlp
Standards and Certifications RoHS
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
SFS Module 200 sccm - SFS01-M-00200-N2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting PCB connector JST SM08B-SRSS-TB
Input Voltage 5 volts
View Details