Broadcom Inc. Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors APDS-9006-020

Description
Win Source Part Number: 997561-APDS-9006-020 Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Current Wavelength: 500nm Proximity Detection: No Voltage - Supply: 2.4V ~ 5.5V Package / Case: 1206 (3216 Metric) Supplier Device Package: 4-Pin ChipLED Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: Broadcom Limited Other Names: 516-1718-2,516-1718- 1,516-1718-6,APDS900 6020 Base Product Number: APDS-9006
Request a Quote Datasheet
Description
Win Source Part Number: 997561-APDS-9006-020 Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Current Wavelength: 500nm Proximity Detection: No Voltage - Supply: 2.4V ~ 5.5V Package / Case: 1206 (3216 Metric) Supplier Device Package: 4-Pin ChipLED Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: Broadcom Limited Other Names: 516-1718-2,516-1718- 1,516-1718-6,APDS900 6020 Base Product Number: APDS-9006
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - 997561-APDS-9006-020 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
997561-APDS-9006-020
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors 997561-APDS-9006-020
Win Source Part Number: 997561-APDS-9006-020 Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Current Wavelength: 500nm Proximity Detection: No Voltage - Supply: 2.4V ~ 5.5V Package / Case: 1206 (3216 Metric) Supplier Device Package: 4-Pin ChipLED Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: Broadcom Limited Other Names: 516-1718-2,516-1718- 1,516-1718-6,APDS900 6020 Base Product Number: APDS-9006

Win Source Part Number: 997561-APDS-9006-020
Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Type: Ambient
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Current
Wavelength: 500nm
Proximity Detection: No
Voltage - Supply: 2.4V ~ 5.5V
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 4-Pin ChipLED
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.1050
Mfr: Broadcom Limited
Other Names: 516-1718-2,516-1718-1,516-1718-6,APDS9006020
Base Product Number: APDS-9006

Buy Now Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
APDS-9006-020
Ambient Light Sensors APDS-9006-020
Ambient Light Sensors Ambient Light sensor

Ambient Light Sensors Ambient Light sensor

Buy Now Datasheet
Photo Sensor, Analogue, Chipled, 500Nm; Sensor Output Broadcom - 58Y4512 - Newark, An Avnet Company
Chicago, IL, United States
Photo Sensor, Analogue, Chipled, 500Nm; Sensor Output Broadcom
58Y4512
Photo Sensor, Analogue, Chipled, 500Nm; Sensor Output Broadcom 58Y4512
PHOTO SENSOR, ANALOGUE, CHIPLED, 500NM; Sensor Output:Analogue; Wavelength of Peak Sensitivity:500nm; Supply Voltage Min:2.4V; Supply Voltage Max:5.5V; Ambient Light Sensor Case Style:ChipLED; No. of Pins:4Pins RoHS Compliant: Yes

PHOTO SENSOR, ANALOGUE, CHIPLED, 500NM; Sensor Output:Analogue; Wavelength of Peak Sensitivity:500nm; Supply Voltage Min:2.4V; Supply Voltage Max:5.5V; Ambient Light Sensor Case Style:ChipLED; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 997561-APDS-9006-020 APDS-9006-020 58Y4512
Product Name Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Ambient Light Sensors Photo Sensor, Analogue, Chipled, 500Nm; Sensor Output Broadcom
Sensor Type Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Switch, Aec-Q100, Sot-23-3; Hall Effect Type Allegro Microsystems - 49AC3218 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Input Voltage 3.8 to 30 volts
View Details
3 suppliers
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Environmental Sensor ICs - 2043354 - RS Components, Ltd.
Specs
Applications Monitor, Heatstroke Prevention, Family Safety
Standards and Certifications RoHS
Operating Temperature -10 C (14 F)
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details