Broadcom Inc. Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9005-020 APDS-9005-020

Description
Manufacturer: Broadcom Limited Win Source Part Number: 010132-APDS-9005-020 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Voltage Wavelength: 500nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-Pin ChipLED Supply Voltage - Operating: 1.8 V to 5.5 V Alternative Parts (Cross-Reference): APDS-9003-020; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 010132-APDS-9005-020 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Voltage Wavelength: 500nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-Pin ChipLED Supply Voltage - Operating: 1.8 V to 5.5 V Alternative Parts (Cross-Reference): APDS-9003-020; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9005-020 - 010132-APDS-9005-020 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9005-020
010132-APDS-9005-020
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9005-020 010132-APDS-9005-020
Manufacturer: Broadcom Limited Win Source Part Number: 010132-APDS-9005-020 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Voltage Wavelength: 500nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-Pin ChipLED Supply Voltage - Operating: 1.8 V to 5.5 V Alternative Parts (Cross-Reference): APDS-9003-020; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Broadcom Limited
Win Source Part Number: 010132-APDS-9005-020
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: Voltage
Wavelength: 500nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-Pin ChipLED
Supply Voltage - Operating: 1.8 V to 5.5 V
Alternative Parts (Cross-Reference): APDS-9003-020;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Colour & Light Sensor ICs - 2305333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
2305333
Colour & Light Sensor ICs 2305333
Broadcom APDS-9005-020

Broadcom APDS-9005-020

Supplier's Site
Colour & Light Sensor ICs - 2305334P - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
2305334P
Colour & Light Sensor ICs 2305334P
Broadcom APDS-9005-020

Broadcom APDS-9005-020

Supplier's Site
Colour & Light Sensor ICs - 2305334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
2305334
Colour & Light Sensor ICs 2305334
Broadcom APDS-9005-020

Broadcom APDS-9005-020

Supplier's Site
Sheung Wan, Hong Kong
Ambient Light Sensors
APDS-9005-020
Ambient Light Sensors APDS-9005-020
Ambient Light Sensors Ambient Light sensor

Ambient Light Sensors Ambient Light sensor

Buy Now Datasheet
Ambient Light Sensor, Smd; Sensor Output Broadcom - 58Y4511 - Newark, An Avnet Company
Chicago, IL, United States
Ambient Light Sensor, Smd; Sensor Output Broadcom
58Y4511
Ambient Light Sensor, Smd; Sensor Output Broadcom 58Y4511
AMBIENT LIGHT SENSOR, SMD; Sensor Output:Analogue; Wavelength of Peak Sensitivity:500nm; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Ambient Light Sensor Case Style:ChipLED; No. of Pins:6Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

AMBIENT LIGHT SENSOR, SMD; Sensor Output:Analogue; Wavelength of Peak Sensitivity:500nm; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Ambient Light Sensor Case Style:ChipLED; No. of Pins:6Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ambient Light Sensor, 500Nm, Analog Rohs Compliant Broadcom - 23AK0387 - Newark, An Avnet Company
Chicago, IL, United States
Ambient Light Sensor, 500Nm, Analog Rohs Compliant Broadcom
23AK0387
Ambient Light Sensor, 500Nm, Analog Rohs Compliant Broadcom 23AK0387
AMBIENT LIGHT SENSOR, 500NM, ANALOG ROHS COMPLIANT: YES

AMBIENT LIGHT SENSOR, 500NM, ANALOG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 010132-APDS-9005-020 2305333 APDS-9005-020 58Y4511 23AK0387
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9005-020 Colour & Light Sensor ICs Ambient Light Sensors Ambient Light Sensor, Smd; Sensor Output Broadcom Ambient Light Sensor, 500Nm, Analog Rohs Compliant Broadcom
Sensor Type Light Sensor Light Sensor Light Sensor Light Sensor
Package / Mounting Surface Mount (SMD); 6-Pin ChipLED Chip LED
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1323LLHLT - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
D6T MEMS Thermal Sensors - D6T-1A-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details