Broadcom Inc. RF Mixers AMMP-6545-TR1G

Description
IC MIXER 18-40GHZ 8SMD
Description
IC MIXER 18-40GHZ 8SMD

Suppliers

Company
Product
Description
Supplier Links
IC MIXER 18-40GHZ 8SMD

IC MIXER 18-40GHZ 8SMD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number AMMP-6545-TR1G
Product Name RF Mixers
Technology DBS, LMDS, VSAT
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24AP2-1CHQ32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 0CANM-001-XTD - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS240300 - KBMPS240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
RF Receivers - SI4760-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details