Broadcom Inc. RF Misc ICs and Modules - AMMP-6530-TR2 AMMP-6530-TR2

Description
Manufacturer: Broadcom Limited Win Source Part Number: 911406-AMMP-6530-TR2 Series: AMMP-6530 Features: RF IC Mixer ISM; DBS; VSAT; 802.16/WiMax; WLL; MMDS 5GHz ~ 30GHz - 8-SMD (5x5) Package: Reel - TR Package: 8-QFN Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-SMD (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 911406-AMMP-6530-TR2 Series: AMMP-6530 Features: RF IC Mixer ISM; DBS; VSAT; 802.16/WiMax; WLL; MMDS 5GHz ~ 30GHz - 8-SMD (5x5) Package: Reel - TR Package: 8-QFN Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-SMD (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - AMMP-6530-TR2 - 911406-AMMP-6530-TR2 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - AMMP-6530-TR2
911406-AMMP-6530-TR2
RF Misc ICs and Modules - AMMP-6530-TR2 911406-AMMP-6530-TR2
Manufacturer: Broadcom Limited Win Source Part Number: 911406-AMMP-6530-TR2 Series: AMMP-6530 Features: RF IC Mixer ISM; DBS; VSAT; 802.16/WiMax; WLL; MMDS 5GHz ~ 30GHz - 8-SMD (5x5) Package: Reel - TR Package: 8-QFN Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-SMD (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 911406-AMMP-6530-TR2
Series: AMMP-6530
Features: RF IC Mixer ISM; DBS; VSAT; 802.16/WiMax; WLL; MMDS 5GHz ~ 30GHz - 8-SMD (5x5)
Package: Reel - TR
Package: 8-QFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 8-SMD (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 911406-AMMP-6530-TR2
Product Name RF Misc ICs and Modules - AMMP-6530-TR2
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-372XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details