Broadcom Inc. 18000MHz 28000MHz Rf Amplifier AMMP-6425-BLKG

Description
Wide Band Medium Power Amplifier, 18000MHz Min, 28000MHz Max, 1 Func, 5 X 5 MM, 8 PIN Product overview: AMMP-6425-BLKG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18000MHz, 28000MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 18000MHz, 28000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-AMMP-6425-BLKG can be used for catalog matching and distributor lookup.
Request a Quote
Description
Wide Band Medium Power Amplifier, 18000MHz Min, 28000MHz Max, 1 Func, 5 X 5 MM, 8 PIN Product overview: AMMP-6425-BLKG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18000MHz, 28000MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 18000MHz, 28000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-AMMP-6425-BLKG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
18000MHz 28000MHz Rf Amplifier - 860-AMMP-6425-BLKG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18000MHz 28000MHz Rf Amplifier
860-AMMP-6425-BLKG
18000MHz 28000MHz Rf Amplifier 860-AMMP-6425-BLKG
Wide Band Medium Power Amplifier, 18000MHz Min, 28000MHz Max, 1 Func, 5 X 5 MM, 8 PIN Product overview: AMMP-6425-BLKG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18000MHz, 28000MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 18000MHz, 28000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-AMMP-6425-BLKG can be used for catalog matching and distributor lookup.

Wide Band Medium Power Amplifier, 18000MHz Min, 28000MHz Max, 1 Func, 5 X 5 MM, 8 PIN Product overview: AMMP-6425-BLKG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18000MHz, 28000MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 18000MHz, 28000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-AMMP-6425-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site
RF Amplifiers - AMMP-6425-BLKG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
AMMP-6425-BLKG
RF Amplifiers AMMP-6425-BLKG
RF Amplifier IC LMDS, MMDS 18GHz ~ 28GHz 8-SMD (5x5)

RF Amplifier IC LMDS, MMDS 18GHz ~ 28GHz 8-SMD (5x5)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 860-AMMP-6425-BLKG AMMP-6425-BLKG
Product Name 18000MHz 28000MHz Rf Amplifier RF Amplifiers
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1698207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type Dmp
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9088104QPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.2400 milliamps
View Details
BUF634 250mA High-Speed Buffer - BUF634P - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers