Manufacturer: AVAGO TECHNOLOGIES LIMITED
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044959-AMMP-6420-TR
Packaging: Tape and Reel
Termination: SMD/SMT
Mounting: SMD (SMT)
Frequency: 18 GHz
Number of Channels: 1
Number of Pins: 8
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Max Supply Voltage: 7 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1044959-AMMP-6420-TR1 |
| Product Name | OEM Parts - OEM Parts (A - B) - AMMP-6420-TR1 |