Broadcom Inc. SMD 32GHz 5V Rf Amplifier AMMP-6232-BLKG

Description
RF Amplifier, 18-32GHz, 23dB Gain, 3dB NF, 5V, GaAs, SMD Product overview: AMMP-6232-BLKG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32GHz, 5V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 32GHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-AMMP-6232-BLKG can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF Amplifier, 18-32GHz, 23dB Gain, 3dB NF, 5V, GaAs, SMD Product overview: AMMP-6232-BLKG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32GHz, 5V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 32GHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-AMMP-6232-BLKG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 32GHz 5V Rf Amplifier - 860-AMMP-6232-BLKG - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 32GHz 5V Rf Amplifier
860-AMMP-6232-BLKG
SMD 32GHz 5V Rf Amplifier 860-AMMP-6232-BLKG
RF Amplifier, 18-32GHz, 23dB Gain, 3dB NF, 5V, GaAs, SMD Product overview: AMMP-6232-BLKG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32GHz, 5V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 32GHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-AMMP-6232-BLKG can be used for catalog matching and distributor lookup.

RF Amplifier, 18-32GHz, 23dB Gain, 3dB NF, 5V, GaAs, SMD Product overview: AMMP-6232-BLKG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32GHz, 5V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 32GHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-AMMP-6232-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site
RF Amplifiers - AMMP-6232-BLKG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
AMMP-6232-BLKG
RF Amplifiers AMMP-6232-BLKG
RF Amplifier IC WiMax 18GHz ~ 32GHz 8-SMD (5x5)

RF Amplifier IC WiMax 18GHz ~ 32GHz 8-SMD (5x5)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 860-AMMP-6232-BLKG AMMP-6232-BLKG
Product Name SMD 32GHz 5V Rf Amplifier RF Amplifiers
Standards RoHS
Supply Voltage (VS) 4 volts
Bandwidth 14000 MHz
Unlock Full Specs
to access all available technical data