Broadcom Inc. Hard To Find - AMMP-6222-BLKG AMMP-6222-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1144478-AMMP-6222-BL KG Packaging: Strip Frequency: 7GHz ~ 21GHz Gain: 24dB Supply Current: 120mA Noise Figure: 2.3dB P1dB: 15.5dBm RF Type: WiMax Family Name: AMMP-6222 Categories: RF/IF and RFID Supplier Device Package: 8-SMD (5x5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-LQFN Alternative Parts (Cross-Reference): CHA3024-99F; CHA3024-99F/00; RAMP-33LN+; CHA3801-QDG/20; Introduction Date: June 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 5V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1144478-AMMP-6222-BL KG Packaging: Strip Frequency: 7GHz ~ 21GHz Gain: 24dB Supply Current: 120mA Noise Figure: 2.3dB P1dB: 15.5dBm RF Type: WiMax Family Name: AMMP-6222 Categories: RF/IF and RFID Supplier Device Package: 8-SMD (5x5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-LQFN Alternative Parts (Cross-Reference): CHA3024-99F; CHA3024-99F/00; RAMP-33LN+; CHA3801-QDG/20; Introduction Date: June 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AMMP-6222-BLKG - 1144478-AMMP-6222-BLKG - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AMMP-6222-BLKG
1144478-AMMP-6222-BLKG
Hard To Find - AMMP-6222-BLKG 1144478-AMMP-6222-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1144478-AMMP-6222-BL KG Packaging: Strip Frequency: 7GHz ~ 21GHz Gain: 24dB Supply Current: 120mA Noise Figure: 2.3dB P1dB: 15.5dBm RF Type: WiMax Family Name: AMMP-6222 Categories: RF/IF and RFID Supplier Device Package: 8-SMD (5x5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-LQFN Alternative Parts (Cross-Reference): CHA3024-99F; CHA3024-99F/00; RAMP-33LN+; CHA3801-QDG/20; Introduction Date: June 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1144478-AMMP-6222-BLKG
Packaging: Strip
Frequency: 7GHz ~ 21GHz
Gain: 24dB
Supply Current: 120mA
Noise Figure: 2.3dB
P1dB: 15.5dBm
RF Type: WiMax
Family Name: AMMP-6222
Categories: RF/IF and RFID
Supplier Device Package: 8-SMD (5x5)
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-LQFN
Alternative Parts (Cross-Reference): CHA3024-99F; CHA3024-99F/00; RAMP-33LN+; CHA3801-QDG/20;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 3V ~ 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1144478-AMMP-6222-BLKG
Product Name Hard To Find - AMMP-6222-BLKG
Frequency 7.00E9 to 2.10E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-392XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details