Broadcom Inc. RF and Wireless - RF Misc ICs and Modules AMMP-6125-TR1G

Description
RF FREQ MULTIPLIER 24GHZ X 2
Datasheet
Description
RF FREQ MULTIPLIER 24GHZ X 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Misc ICs and Modules
AMMP-6125-TR1G
RF and Wireless - RF Misc ICs and Modules AMMP-6125-TR1G
RF FREQ MULTIPLIER 24GHZ X 2

RF FREQ MULTIPLIER 24GHZ X 2

Supplier's Site
RF Misc ICs and Modules - AMMP-6125-TR1G - ODG (Origin Data Global)
Shenzhen, China
RF Misc ICs and Modules
AMMP-6125-TR1G
RF Misc ICs and Modules AMMP-6125-TR1G
RF FREQ MULTIPLIER 24GHZ X 2

RF FREQ MULTIPLIER 24GHZ X 2

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number AMMP-6125-TR1G AMMP-6125-TR1G
Product Name RF and Wireless - RF Misc ICs and Modules RF Misc ICs and Modules
Technology General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Dipole antenna for 450MHz radio - AS-ANT-DIP-450MHZ-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
RF Receivers - 863-SI47902A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 240 MHz
View Details
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Transceiver ICs - 4823-NRF51822-CEAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details