Broadcom Inc. RF Misc ICs and Modules - AMMP-6120-BLK AMMP-6120-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 911403-AMMP-6120-BLK Features: RF IC Frequency Multiplier DBS, VSAT 4GHz ~ 12GHz Output Power -11 to 5dBm 8-SMD (5x5) Package: Tray Package: 8-QFN Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-SMD (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 516-1853, AMMP-6120-BLK-ND, AMMP6120BLK, Q2313336
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 911403-AMMP-6120-BLK Features: RF IC Frequency Multiplier DBS, VSAT 4GHz ~ 12GHz Output Power -11 to 5dBm 8-SMD (5x5) Package: Tray Package: 8-QFN Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-SMD (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 516-1853, AMMP-6120-BLK-ND, AMMP6120BLK, Q2313336
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - AMMP-6120-BLK - 911403-AMMP-6120-BLK - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - AMMP-6120-BLK
911403-AMMP-6120-BLK
RF Misc ICs and Modules - AMMP-6120-BLK 911403-AMMP-6120-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 911403-AMMP-6120-BLK Features: RF IC Frequency Multiplier DBS, VSAT 4GHz ~ 12GHz Output Power -11 to 5dBm 8-SMD (5x5) Package: Tray Package: 8-QFN Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-SMD (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 516-1853, AMMP-6120-BLK-ND, AMMP6120BLK, Q2313336

Manufacturer: Broadcom Limited
Win Source Part Number: 911403-AMMP-6120-BLK
Features: RF IC Frequency Multiplier DBS, VSAT 4GHz ~ 12GHz Output Power -11 to 5dBm 8-SMD (5x5)
Package: Tray
Package: 8-QFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 8-SMD (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 516-1853, AMMP-6120-BLK-ND, AMMP6120BLK, Q2313336

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 911403-AMMP-6120-BLK
Product Name RF Misc ICs and Modules - AMMP-6120-BLK
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-715 ZXC-715XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details