Broadcom Inc. SMD 20GHz Rf Amplifier AMMP-5618-BLK

Description
RF Amplifier, 6-20GHz, 13dB Gain, 19dBm Out, 5x5mm SMD Product overview: AMMP-5618-BLK from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 20GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-AMMP-5618-BLK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Amplifier, 6-20GHz, 13dB Gain, 19dBm Out, 5x5mm SMD Product overview: AMMP-5618-BLK from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 20GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-AMMP-5618-BLK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 20GHz Rf Amplifier - 860-AMMP-5618-BLK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20GHz Rf Amplifier
860-AMMP-5618-BLK
SMD 20GHz Rf Amplifier 860-AMMP-5618-BLK
RF Amplifier, 6-20GHz, 13dB Gain, 19dBm Out, 5x5mm SMD Product overview: AMMP-5618-BLK from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 20GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-AMMP-5618-BLK can be used for catalog matching and distributor lookup.

RF Amplifier, 6-20GHz, 13dB Gain, 19dBm Out, 5x5mm SMD Product overview: AMMP-5618-BLK from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 20GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-AMMP-5618-BLK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Amplifiers - AMMP-5618-BLK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
AMMP-5618-BLK
RF Amplifiers AMMP-5618-BLK
RF Amplifier IC DBS, LMDS, VSAT 6GHz ~ 20GHz 8-SMD (5x5)

RF Amplifier IC DBS, LMDS, VSAT 6GHz ~ 20GHz 8-SMD (5x5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 860-AMMP-5618-BLK AMMP-5618-BLK
Product Name SMD 20GHz Rf Amplifier RF Amplifiers
Standards RoHS
Supply Voltage (VS) 5 volts
Bandwidth 14000 MHz
Unlock Full Specs
to access all available technical data