Broadcom Inc. Attenuators AMMC-6650-W50

Description
RF Attenuators 20dB 0 Hz ~ 40 GHz 50 Ohms Module
Description
RF Attenuators 20dB 0 Hz ~ 40 GHz 50 Ohms Module

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AMMC-6650-W50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AMMC-6650-W50
Attenuators AMMC-6650-W50
RF Attenuators 20dB 0 Hz ~ 40 GHz 50 Ohms Module

RF Attenuators 20dB 0 Hz ~ 40 GHz 50 Ohms Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number AMMC-6650-W50
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 8GHz - UIYCA10AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
ColorConnect Attenuators - AT-292-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 7123015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Tnc
View Details