Broadcom Inc. RF and Wireless - Attenuators AMMC-6650-W10

Description
RF ATTENUATOR 20DB 50OHM MODULE
Description
RF ATTENUATOR 20DB 50OHM MODULE

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - Attenuators
AMMC-6650-W10
RF and Wireless - Attenuators AMMC-6650-W10
RF ATTENUATOR 20DB 50OHM MODULE

RF ATTENUATOR 20DB 50OHM MODULE

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number AMMC-6650-W10
Product Name RF and Wireless - Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWT6264RM49P8 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh; WiMax
Supply Voltage Other; 5V
Package Type 10-SMD Module, No Lead
View Details
RF Transceiver ICs - 2312-QM33110WSRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Demodulators - LMX8410RGZT - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3.15V ~ 3.45V, 4.75V ~ 5.25V
Package Type 48-VFQFN Exposed Pad
View Details
2 suppliers
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details