Broadcom Inc. Attenuators AMMC-6640-W50

Description
RF Attenuators 20dB 0 Hz ~ 50 GHz 50 Ohms Module
Description
RF Attenuators 20dB 0 Hz ~ 50 GHz 50 Ohms Module

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AMMC-6640-W50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AMMC-6640-W50
Attenuators AMMC-6640-W50
RF Attenuators 20dB 0 Hz ~ 50 GHz 50 Ohms Module

RF Attenuators 20dB 0 Hz ~ 50 GHz 50 Ohms Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number AMMC-6640-W50
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D14249-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 5W - UIYCA5AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator - 5o2015006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details