Broadcom Inc. RF Misc ICs and Modules - AMMC-6140-W50 AMMC-6140-W50

Description
Manufacturer: Broadcom Limited Win Source Part Number: 811433-AMMC-6140-W50 Packaging: Tray Frequency: 20GHz ~ 40GHz Function: Frequency Multiplier RF Type: VSAT Part Status: Obsolete (End Of Life) Supplier Device Package: Module Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 811433-AMMC-6140-W50 Packaging: Tray Frequency: 20GHz ~ 40GHz Function: Frequency Multiplier RF Type: VSAT Part Status: Obsolete (End Of Life) Supplier Device Package: Module Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - AMMC-6140-W50 - 811433-AMMC-6140-W50 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - AMMC-6140-W50
811433-AMMC-6140-W50
RF Misc ICs and Modules - AMMC-6140-W50 811433-AMMC-6140-W50
Manufacturer: Broadcom Limited Win Source Part Number: 811433-AMMC-6140-W50 Packaging: Tray Frequency: 20GHz ~ 40GHz Function: Frequency Multiplier RF Type: VSAT Part Status: Obsolete (End Of Life) Supplier Device Package: Module Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 811433-AMMC-6140-W50
Packaging: Tray
Frequency: 20GHz ~ 40GHz
Function: Frequency Multiplier
RF Type: VSAT
Part Status: Obsolete (End Of Life)
Supplier Device Package: Module
Manufacturer Package: Module
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 811433-AMMC-6140-W50
Product Name RF Misc ICs and Modules - AMMC-6140-W50
Frequency 2.00E10 to 4.00E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-495 5315TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details