Broadcom Inc. RF Amplifiers AMMC-5620-W10

Description
IC RF AMP 6GHZ-20GHZ MODULE
Description
IC RF AMP 6GHZ-20GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AMMC-5620-W10 - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
AMMC-5620-W10
RF Amplifiers AMMC-5620-W10
IC RF AMP 6GHZ-20GHZ MODULE

IC RF AMP 6GHZ-20GHZ MODULE

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number AMMC-5620-W10
Product Name RF Amplifiers
Supply Voltage Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
GPS Antennas - 1407612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF54LM20B-QGAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
RF Receivers - 863-SI47901A2GE2GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details