Broadcom Inc. SMD 20GHz 5V Rf Amplifier AMMC-5620-W10

Description
20GHz RF Amplifier, GaAs, 19dB Gain, 5V, Surface Mount Product overview: AMMC-5620-W10 from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20GHz, 5V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 20GHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-AMMC-5620-W10 can be used for catalog matching and distributor lookup.
Request a Quote
Description
20GHz RF Amplifier, GaAs, 19dB Gain, 5V, Surface Mount Product overview: AMMC-5620-W10 from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20GHz, 5V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 20GHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-AMMC-5620-W10 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 20GHz 5V Rf Amplifier - 860-AMMC-5620-W10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20GHz 5V Rf Amplifier
860-AMMC-5620-W10
SMD 20GHz 5V Rf Amplifier 860-AMMC-5620-W10
20GHz RF Amplifier, GaAs, 19dB Gain, 5V, Surface Mount Product overview: AMMC-5620-W10 from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20GHz, 5V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 20GHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-AMMC-5620-W10 can be used for catalog matching and distributor lookup.

20GHz RF Amplifier, GaAs, 19dB Gain, 5V, Surface Mount Product overview: AMMC-5620-W10 from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20GHz, 5V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 20GHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-AMMC-5620-W10 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Amplifiers - AMMC-5620-W10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
AMMC-5620-W10
RF Amplifiers AMMC-5620-W10
RF Amplifier IC 6GHz ~ 20GHz Module

RF Amplifier IC 6GHz ~ 20GHz Module

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 860-AMMC-5620-W10 AMMC-5620-W10
Product Name SMD 20GHz 5V Rf Amplifier RF Amplifiers
Standards RoHS
Supply Voltage (VS) 5 volts
Bandwidth 20000 MHz
Unlock Full Specs
to access all available technical data