Broadcom Inc. RF Amplifiers AMMC-5024-W10

Description
IC RF AMP 30KHZ-40GHZ MODULE
Description
IC RF AMP 30KHZ-40GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AMMC-5024-W10 - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
AMMC-5024-W10
RF Amplifiers AMMC-5024-W10
IC RF AMP 30KHZ-40GHZ MODULE

IC RF AMP 30KHZ-40GHZ MODULE

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number AMMC-5024-W10
Product Name RF Amplifiers
Supply Voltage Other; 4V ~ 7V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52840-QIAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB; TWI
View Details
KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Receivers - SI4734-B20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 19.9 mA
View Details