Manufacturer: AVAGO TECHNOLOGIES LIMITED
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032088-AMMC-3041-W1
Packaging: Bulk
Frequency: 42 GHz
Bandwidth: 42 GHz
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): AMMC-3041-W10AMMC304
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 140 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1032088-AMMC-3041-W10 |
| Product Name | OEM Parts - OEM Parts (A - B) - AMMC-3041-W10 |