Broadcom Inc. DC-50 GHz SPDT Switch AMMC-2008

Description
AMMC-2008 is a monolithic PHEMT SPDT switch with low insertion loss and high isolation from DC to 50 GHz.
Description
AMMC-2008 is a monolithic PHEMT SPDT switch with low insertion loss and high isolation from DC to 50 GHz.

Suppliers

Company
Product
Description
Supplier Links
DC-50 GHz SPDT Switch - AMMC-2008 - Broadcom Inc.
San Jose, CA, USA
DC-50 GHz SPDT Switch
AMMC-2008
DC-50 GHz SPDT Switch AMMC-2008
AMMC-2008 is a monolithic PHEMT SPDT switch with low insertion loss and high isolation from DC to 50 GHz.

AMMC-2008 is a monolithic PHEMT SPDT switch with low insertion loss and high isolation from DC to 50 GHz.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Switches
Product Number AMMC-2008
Product Name DC-50 GHz SPDT Switch
Package Type No Package
Operating Temperature ? to 140 C (? to 284 F)
Frequency Range 0.0 to 50000 MHz
Insertion Loss 2.3 dB
Isolation 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1832334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Waveguide Switches - NWSD-28 - kTB Solutions
Specs
Frequency Range 26500 to 40000 MHz
Type Double Pole Double Throw; DPDT
View Details
0.1-6.0 GHz SP4T Antenna Switch - SKY13414-485LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 100 to 6000 MHz
Isolation 26 to 42 dB
View Details
4 suppliers
RF Switch Systems- Mechanical Switch - SSU5183A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details