Broadcom Inc. RF Switches - AMMC-2008-W10 AMMC-2008-W10

Description
Manufacturer: Broadcom Limited Win Source Part Number: 811432-AMMC-2008-W10 Packaging: Tray Impedance: 50Ohm Test Frequency: 40GHz Frequency Range: 0Hz ~ 50GHz Insertion Loss: 2dB Isolation: 28dB Circuit: SPDT IIP3: 27dBm P1dB: 14dBm RF Type: Radar Part Status: Obsolete (End Of Life) Supplier Device Package: Module Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 811432-AMMC-2008-W10 Packaging: Tray Impedance: 50Ohm Test Frequency: 40GHz Frequency Range: 0Hz ~ 50GHz Insertion Loss: 2dB Isolation: 28dB Circuit: SPDT IIP3: 27dBm P1dB: 14dBm RF Type: Radar Part Status: Obsolete (End Of Life) Supplier Device Package: Module Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - AMMC-2008-W10 - 811432-AMMC-2008-W10 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - AMMC-2008-W10
811432-AMMC-2008-W10
RF Switches - AMMC-2008-W10 811432-AMMC-2008-W10
Manufacturer: Broadcom Limited Win Source Part Number: 811432-AMMC-2008-W10 Packaging: Tray Impedance: 50Ohm Test Frequency: 40GHz Frequency Range: 0Hz ~ 50GHz Insertion Loss: 2dB Isolation: 28dB Circuit: SPDT IIP3: 27dBm P1dB: 14dBm RF Type: Radar Part Status: Obsolete (End Of Life) Supplier Device Package: Module Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V

Manufacturer: Broadcom Limited
Win Source Part Number: 811432-AMMC-2008-W10
Packaging: Tray
Impedance: 50Ohm
Test Frequency: 40GHz
Frequency Range: 0Hz ~ 50GHz
Insertion Loss: 2dB
Isolation: 28dB
Circuit: SPDT
IIP3: 27dBm
P1dB: 14dBm
RF Type: Radar
Part Status: Obsolete (End Of Life)
Supplier Device Package: Module
Manufacturer Package: Module
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 811432-AMMC-2008-W10
Product Name RF Switches - AMMC-2008-W10
Frequency 0.0 to 5.00E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-374 5315TC-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details