Broadcom Inc. RF Switches ALM-40220-BLKG

Description
RF Switch IC CDMA, TDMA SPDT 2.025 GHz 50Ohm 5-MCOB
Description
RF Switch IC CDMA, TDMA SPDT 2.025 GHz 50Ohm 5-MCOB

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ALM-40220-BLKG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ALM-40220-BLKG
RF Switches ALM-40220-BLKG
RF Switch IC CDMA, TDMA SPDT 2.025 GHz 50Ohm 5-MCOB

RF Switch IC CDMA, TDMA SPDT 2.025 GHz 50Ohm 5-MCOB

Buy Now
Shenzhen, China
RF and Wireless - RF Switches
ALM-40220-BLKG
RF and Wireless - RF Switches ALM-40220-BLKG
IC RF SWITCH SPDT 2.025GHZ 5MCOB

IC RF SWITCH SPDT 2.025GHZ 5MCOB

Supplier's Site
Switch, Spdt, 10W, Td-Scdma, 5Mcob; Frequency Min Broadcom - 36AJ8146 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spdt, 10W, Td-Scdma, 5Mcob; Frequency Min Broadcom
36AJ8146
Switch, Spdt, 10W, Td-Scdma, 5Mcob; Frequency Min Broadcom 36AJ8146
SWITCH, SPDT, 10W, TD-SCDMA, 5MCOB; Frequency Min:2.01GHz; Frequency Max:2.025GHz; RF IC Case Style:MCOB; No. of Pins:5Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature Min:-; Operating Temperature Max:150°C; RoHS Compliant: Yes

SWITCH, SPDT, 10W, TD-SCDMA, 5MCOB; Frequency Min:2.01GHz; Frequency Max:2.025GHz; RF IC Case Style:MCOB; No. of Pins:5Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature Min:-; Operating Temperature Max:150°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category RF Switches RF Switches RF Switches
Product Number ALM-40220-BLKG ALM-40220-BLKG 36AJ8146
Product Name RF Switches RF and Wireless - RF Switches Switch, Spdt, 10W, Td-Scdma, 5Mcob; Frequency Min Broadcom
Frequency Range 2010 to 2025 MHz 2010 to 2025 MHz 2010 to 2025 MHz
Insertion Loss 0.4200 dB 0.4200 dB
Isolation 40 dB 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449756P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
RF Coaxial Switches - NMS8SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
RF Switches - 863-1007-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 16-VQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.3000 to 6000 MHz
View Details
2 suppliers
RF Switch Systems- Mechanical Switch - SSU5266A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details