Broadcom Inc. RF Amplifiers ALM-32320-BLKG

Description
IC AMP WIMAX 3.3-3.9GHZ 20MCOB
Description
IC AMP WIMAX 3.3-3.9GHZ 20MCOB

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ALM-32320-BLKG - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
ALM-32320-BLKG
RF Amplifiers ALM-32320-BLKG
IC AMP WIMAX 3.3-3.9GHZ 20MCOB

IC AMP WIMAX 3.3-3.9GHZ 20MCOB

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number ALM-32320-BLKG
Product Name RF Amplifiers
Technology Wi-Fi / WiMAX / Wi-Mesh; WiMax
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24LU1P-F32Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 26LS31JC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Receivers - SI4734-D60-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details