Broadcom Inc. Electronic Surplus - ALM-31122-TR1G ALM-31122-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 759900-ALM-31122-TR1 G Packaging: Tape and Reel Test Frequency: 900MHz Frequency: 700MHz ~ 1GHz Gain: 15.6dB Supply Current: 750mA Noise Figure: 2dB P1dB: 31.6dBm RF Type: CDMA Categories: RF/IF and RFID Supplier Device Package: 22-MCOB (5x6) Status: Obsolete Manufacturer Package: 22-SMD Module, No Lead Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 759900-ALM-31122-TR1 G Packaging: Tape and Reel Test Frequency: 900MHz Frequency: 700MHz ~ 1GHz Gain: 15.6dB Supply Current: 750mA Noise Figure: 2dB P1dB: 31.6dBm RF Type: CDMA Categories: RF/IF and RFID Supplier Device Package: 22-MCOB (5x6) Status: Obsolete Manufacturer Package: 22-SMD Module, No Lead Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ALM-31122-TR1G - 759900-ALM-31122-TR1G - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ALM-31122-TR1G
759900-ALM-31122-TR1G
Electronic Surplus - ALM-31122-TR1G 759900-ALM-31122-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 759900-ALM-31122-TR1 G Packaging: Tape and Reel Test Frequency: 900MHz Frequency: 700MHz ~ 1GHz Gain: 15.6dB Supply Current: 750mA Noise Figure: 2dB P1dB: 31.6dBm RF Type: CDMA Categories: RF/IF and RFID Supplier Device Package: 22-MCOB (5x6) Status: Obsolete Manufacturer Package: 22-SMD Module, No Lead Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 759900-ALM-31122-TR1G
Packaging: Tape and Reel
Test Frequency: 900MHz
Frequency: 700MHz ~ 1GHz
Gain: 15.6dB
Supply Current: 750mA
Noise Figure: 2dB
P1dB: 31.6dBm
RF Type: CDMA
Categories: RF/IF and RFID
Supplier Device Package: 22-MCOB (5x6)
Status: Obsolete
Manufacturer Package: 22-SMD Module, No Lead
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V

Buy Now
700MHZ 1GHZ Rf Amplifier - 860-ALM-31122-TR1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MHZ 1GHZ Rf Amplifier
860-ALM-31122-TR1G
700MHZ 1GHZ Rf Amplifier 860-ALM-31122-TR1G
IC AMP CDMA 700MHZ-1GHZ 22MCOB Product overview: ALM-31122-TR1G from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, 1GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 700MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ALM-31122-TR1G can be used for catalog matching and distributor lookup.

IC AMP CDMA 700MHZ-1GHZ 22MCOB Product overview: ALM-31122-TR1G from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, 1GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 700MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ALM-31122-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site
RF Amplifiers - ALM-31122-TR1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
ALM-31122-TR1G
RF Amplifiers ALM-31122-TR1G
RF Amplifier IC CDMA 700MHz ~ 1GHz 22-MCOB (5x6)

RF Amplifier IC CDMA 700MHz ~ 1GHz 22-MCOB (5x6)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number 759900-ALM-31122-TR1G 860-ALM-31122-TR1G ALM-31122-TR1G
Product Name Electronic Surplus - ALM-31122-TR1G 700MHZ 1GHZ Rf Amplifier RF Amplifiers
Package Type Tape & Reel (TR) 22-SMD Module, No Lead
Unlock Full Specs
to access all available technical data