Broadcom Inc. Hard To Find - ALM-2712-TR1G ALM-2712-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1143340-ALM-2712-TR1 G Packaging: Tape and Reel Test Frequency: 1575.42MHz Frequency: 1.575GHz Gain: 14.2dB Supply Current: 20mA Noise Figure: 1.26dB P1dB: 2dBm RF Type: GPS Family Name: ALM-2712 Categories: RF/IF and RFID Supplier Device Package: 12-MCOB (3.3x2.1) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 12-SMD Module, No Lead Alternative Parts (Cross-Reference): MAX2659ELT+TCGAMAX26 59ELT+CGA; MAX2659ELT+; MAX2659ELT+T; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1143340-ALM-2712-TR1 G Packaging: Tape and Reel Test Frequency: 1575.42MHz Frequency: 1.575GHz Gain: 14.2dB Supply Current: 20mA Noise Figure: 1.26dB P1dB: 2dBm RF Type: GPS Family Name: ALM-2712 Categories: RF/IF and RFID Supplier Device Package: 12-MCOB (3.3x2.1) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 12-SMD Module, No Lead Alternative Parts (Cross-Reference): MAX2659ELT+TCGAMAX26 59ELT+CGA; MAX2659ELT+; MAX2659ELT+T; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - ALM-2712-TR1G - 1143340-ALM-2712-TR1G - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - ALM-2712-TR1G
1143340-ALM-2712-TR1G
Hard To Find - ALM-2712-TR1G 1143340-ALM-2712-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1143340-ALM-2712-TR1 G Packaging: Tape and Reel Test Frequency: 1575.42MHz Frequency: 1.575GHz Gain: 14.2dB Supply Current: 20mA Noise Figure: 1.26dB P1dB: 2dBm RF Type: GPS Family Name: ALM-2712 Categories: RF/IF and RFID Supplier Device Package: 12-MCOB (3.3x2.1) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 12-SMD Module, No Lead Alternative Parts (Cross-Reference): MAX2659ELT+TCGAMAX26 59ELT+CGA; MAX2659ELT+; MAX2659ELT+T; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V

Manufacturer: Broadcom Limited
Win Source Part Number: 1143340-ALM-2712-TR1G
Packaging: Tape and Reel
Test Frequency: 1575.42MHz
Frequency: 1.575GHz
Gain: 14.2dB
Supply Current: 20mA
Noise Figure: 1.26dB
P1dB: 2dBm
RF Type: GPS
Family Name: ALM-2712
Categories: RF/IF and RFID
Supplier Device Package: 12-MCOB (3.3x2.1)
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 12-SMD Module, No Lead
Alternative Parts (Cross-Reference): MAX2659ELT+TCGAMAX2659ELT+CGA; MAX2659ELT+; MAX2659ELT+T;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1143340-ALM-2712-TR1G
Product Name Hard To Find - ALM-2712-TR1G
Frequency 1.58E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-374 5315TC-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details