Broadcom Inc. Rf Amplifier ALM-2506-TR1G

Description
RF and Baseband Circuit, PDSO6, 2 X 2 MM, 1.10 MM HEIGHT, HALOGEN AND LEAD FREE PACKAGE-6 Product overview: ALM-2506-TR1G from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ALM-2506-TR1G can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF and Baseband Circuit, PDSO6, 2 X 2 MM, 1.10 MM HEIGHT, HALOGEN AND LEAD FREE PACKAGE-6 Product overview: ALM-2506-TR1G from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ALM-2506-TR1G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALM-2506-TR1G is a low noise amplifier (LNA) designed for GPS, ISM, and Wimax applications within the frequency range of 0.9 to 2.4 GHz. It utilizes Avago Technologies' proprietary GaAs enhancement-mode pHEMT process, achieving a typical gain of 14.3 dB and a low noise figure of 0.8 dB. The device operates with a supply voltage ranging from 1V to 3.6V and is capable of functioning at low power levels, making it suitable for critical low power applications. The amplifier features a CMOS-compatible shutdown pin, allowing for power management with a shutdown current of less than 0.1 µA. It has a compact surface mount package measuring 2.0 x 2.0 x 1.1 mm, which is lead-free and halogen-free. The ALM-2506-TR1G is characterized by high linearity, with an input third-order intercept point (IIP3) of 4.7 dBm and an input 1 dB compressed power (IP1dB) of 1.8 dBm. The device is designed for ease of integration with a low component count and adjustable bias current via an external resistor.

Datasheet Summary
Powered by GS/AI

The ALM-2506-TR1G is a low noise amplifier (LNA) designed for GPS, ISM, and Wimax applications within the frequency range of 0.9 to 2.4 GHz. It utilizes Avago Technologies' proprietary GaAs enhancement-mode pHEMT process, achieving a typical gain of 14.3 dB and a low noise figure of 0.8 dB. The device operates with a supply voltage ranging from 1V to 3.6V and is capable of functioning at low power levels, making it suitable for critical low power applications. The amplifier features a CMOS-compatible shutdown pin, allowing for power management with a shutdown current of less than 0.1 µA. It has a compact surface mount package measuring 2.0 x 2.0 x 1.1 mm, which is lead-free and halogen-free. The ALM-2506-TR1G is characterized by high linearity, with an input third-order intercept point (IIP3) of 4.7 dBm and an input 1 dB compressed power (IP1dB) of 1.8 dBm. The device is designed for ease of integration with a low component count and adjustable bias current via an external resistor.

Suppliers

Company
Product
Description
Supplier Links
Rf Amplifier - 860-ALM-2506-TR1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Amplifier
860-ALM-2506-TR1G
Rf Amplifier 860-ALM-2506-TR1G
RF and Baseband Circuit, PDSO6, 2 X 2 MM, 1.10 MM HEIGHT, HALOGEN AND LEAD FREE PACKAGE-6 Product overview: ALM-2506-TR1G from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ALM-2506-TR1G can be used for catalog matching and distributor lookup.

RF and Baseband Circuit, PDSO6, 2 X 2 MM, 1.10 MM HEIGHT, HALOGEN AND LEAD FREE PACKAGE-6 Product overview: ALM-2506-TR1G from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ALM-2506-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Amplifiers - ALM-2506-TR1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
ALM-2506-TR1G
RF Amplifiers ALM-2506-TR1G
RF Amplifier IC GPS 900MHz ~ 2.4GHz 6-MCOB (2x2)

RF Amplifier IC GPS 900MHz ~ 2.4GHz 6-MCOB (2x2)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 860-ALM-2506-TR1G ALM-2506-TR1G
Product Name Rf Amplifier RF Amplifiers
Supply Voltage (VS) 2.85 volts
Unlock Full Specs
to access all available technical data