Broadcom Inc. SMD 1.575GHz 2.7V Rf Amplifier ALM-1712-BLKG

Description
RF LNA 1.575GHz 12.8dB 1.65dB 1.8-2.7V SMD Product overview: ALM-1712-BLKG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHz, 2.7V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 1.575GHz, 2.7V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ALM-1712-BLKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF LNA 1.575GHz 12.8dB 1.65dB 1.8-2.7V SMD Product overview: ALM-1712-BLKG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHz, 2.7V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 1.575GHz, 2.7V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ALM-1712-BLKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.575GHz 2.7V Rf Amplifier - 860-ALM-1712-BLKG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.575GHz 2.7V Rf Amplifier
860-ALM-1712-BLKG
SMD 1.575GHz 2.7V Rf Amplifier 860-ALM-1712-BLKG
RF LNA 1.575GHz 12.8dB 1.65dB 1.8-2.7V SMD Product overview: ALM-1712-BLKG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHz, 2.7V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 1.575GHz, 2.7V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ALM-1712-BLKG can be used for catalog matching and distributor lookup.

RF LNA 1.575GHz 12.8dB 1.65dB 1.8-2.7V SMD Product overview: ALM-1712-BLKG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHz, 2.7V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 1.575GHz, 2.7V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ALM-1712-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Amplifiers - ALM-1712-BLKG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
ALM-1712-BLKG
RF Amplifiers ALM-1712-BLKG
RF Amplifier IC GPS 12-MCOB (4.5x2.2)

RF Amplifier IC GPS 12-MCOB (4.5x2.2)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 860-ALM-1712-BLKG ALM-1712-BLKG
Product Name SMD 1.575GHz 2.7V Rf Amplifier RF Amplifiers
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9457203MPA - Lingto Electronic Limited
Specs
Source Current (IS) 30 milliamps
Bandwidth 90 MHz
View Details
Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001NXD - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 1.5 millivolts
View Details