Broadcom Inc. Low-Power 1800MHz 2200MHz Rf Amplifier ALM-1322-TR1G

Description
Narrow Band Low Power Amplifier, 1800MHz Min, 2200MHz Max, 2 Func, 6.0 X 5.0 MM, 1.10 MM HEIGHT, LEAD FREE, MINIATURE, MCOB-22 Product overview: ALM-1322-TR1G from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1800MHz, 2200MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Low-Power, 1800MHz, 2200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ALM-1322-TR1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Narrow Band Low Power Amplifier, 1800MHz Min, 2200MHz Max, 2 Func, 6.0 X 5.0 MM, 1.10 MM HEIGHT, LEAD FREE, MINIATURE, MCOB-22 Product overview: ALM-1322-TR1G from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1800MHz, 2200MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Low-Power, 1800MHz, 2200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ALM-1322-TR1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power 1800MHz 2200MHz Rf Amplifier - 860-ALM-1322-TR1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 1800MHz 2200MHz Rf Amplifier
860-ALM-1322-TR1G
Low-Power 1800MHz 2200MHz Rf Amplifier 860-ALM-1322-TR1G
Narrow Band Low Power Amplifier, 1800MHz Min, 2200MHz Max, 2 Func, 6.0 X 5.0 MM, 1.10 MM HEIGHT, LEAD FREE, MINIATURE, MCOB-22 Product overview: ALM-1322-TR1G from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1800MHz, 2200MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Low-Power, 1800MHz, 2200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ALM-1322-TR1G can be used for catalog matching and distributor lookup.

Narrow Band Low Power Amplifier, 1800MHz Min, 2200MHz Max, 2 Func, 6.0 X 5.0 MM, 1.10 MM HEIGHT, LEAD FREE, MINIATURE, MCOB-22 Product overview: ALM-1322-TR1G from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1800MHz, 2200MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Low-Power, 1800MHz, 2200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ALM-1322-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Amplifiers - ALM-1322-TR1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
ALM-1322-TR1G
RF Amplifiers ALM-1322-TR1G
RF Amplifier IC Cellular, CDMA, W-CDMA, PCS, EGSM 1.8GHz ~ 2.2GHz 22-MCOB (5x6)

RF Amplifier IC Cellular, CDMA, W-CDMA, PCS, EGSM 1.8GHz ~ 2.2GHz 22-MCOB (5x6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 860-ALM-1322-TR1G ALM-1322-TR1G
Product Name Low-Power 1800MHz 2200MHz Rf Amplifier RF Amplifiers
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051204QPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details
BUF634 250mA High-Speed Buffer - BUF634FKTTT - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
9 suppliers
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers