Broadcom Inc. RF Misc ICs and Modules - ALM-12224-TR1G ALM-12224-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1016472-ALM-12224-TR 1G Packaging: Reel - TR Frequency: 2.3GHz to 2.4GHz RF Type: TD-LTE Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 24-MCOB (8x8) Purpose: LNA, Switch Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1016472-ALM-12224-TR 1G Packaging: Reel - TR Frequency: 2.3GHz to 2.4GHz RF Type: TD-LTE Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 24-MCOB (8x8) Purpose: LNA, Switch Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - ALM-12224-TR1G - 1016472-ALM-12224-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - ALM-12224-TR1G
1016472-ALM-12224-TR1G
RF Misc ICs and Modules - ALM-12224-TR1G 1016472-ALM-12224-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1016472-ALM-12224-TR 1G Packaging: Reel - TR Frequency: 2.3GHz to 2.4GHz RF Type: TD-LTE Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 24-MCOB (8x8) Purpose: LNA, Switch Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1016472-ALM-12224-TR1G
Packaging: Reel - TR
Frequency: 2.3GHz to 2.4GHz
RF Type: TD-LTE
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 24-MCOB (8x8)
Purpose: LNA, Switch
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1016472-ALM-12224-TR1G
Product Name RF Misc ICs and Modules - ALM-12224-TR1G
Frequency 2.30E9 to 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products