Broadcom Inc. SMD 2.2GHz 2.8V Rf Amplifier ALM-1222-BLKG

Description
RF Amplifier, 1.8-2.2GHz, 31dB Gain, 27.5dBm P1dB, 0.62dB NF, 2.8V, SMD Product overview: ALM-1222-BLKG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2GHz, 2.8V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 2.2GHz, 2.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ALM-1222-BLKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Amplifier, 1.8-2.2GHz, 31dB Gain, 27.5dBm P1dB, 0.62dB NF, 2.8V, SMD Product overview: ALM-1222-BLKG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2GHz, 2.8V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 2.2GHz, 2.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ALM-1222-BLKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2GHz 2.8V Rf Amplifier - 860-ALM-1222-BLKG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2GHz 2.8V Rf Amplifier
860-ALM-1222-BLKG
SMD 2.2GHz 2.8V Rf Amplifier 860-ALM-1222-BLKG
RF Amplifier, 1.8-2.2GHz, 31dB Gain, 27.5dBm P1dB, 0.62dB NF, 2.8V, SMD Product overview: ALM-1222-BLKG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2GHz, 2.8V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 2.2GHz, 2.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ALM-1222-BLKG can be used for catalog matching and distributor lookup.

RF Amplifier, 1.8-2.2GHz, 31dB Gain, 27.5dBm P1dB, 0.62dB NF, 2.8V, SMD Product overview: ALM-1222-BLKG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2GHz, 2.8V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 2.2GHz, 2.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ALM-1222-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Amplifiers - ALM-1222-BLKG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
ALM-1222-BLKG
RF Amplifiers ALM-1222-BLKG
RF Amplifier IC Cellular, CDMA, W-CDMA, PCS, EGSM 1.8GHz ~ 2.2GHz 22-MCOB (5x6)

RF Amplifier IC Cellular, CDMA, W-CDMA, PCS, EGSM 1.8GHz ~ 2.2GHz 22-MCOB (5x6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 860-ALM-1222-BLKG ALM-1222-BLKG
Product Name SMD 2.2GHz 2.8V Rf Amplifier RF Amplifiers
Standards RoHS
Supply Voltage (VS) ? to 5.5 volts
Bandwidth 400 MHz
Unlock Full Specs
to access all available technical data