Broadcom Inc. Hard To Find - ALM-11336-BLKG ALM-11336-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1143333-ALM-11336-BL KG Packaging: Bulk Test Frequency: 1.98GHz Frequency: 1.85GHz ~ 1.98GHz Gain: 15.3dB Supply Current: 100mA Noise Figure: 0.72dB P1dB: 3.8dBm RF Type: Cellular Categories: RF/IF and RFID Supplier Device Package: 36-MCOB (10 x 7) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 36-TQFN Exposed Pad, 6 Lead Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1143333-ALM-11336-BL KG Packaging: Bulk Test Frequency: 1.98GHz Frequency: 1.85GHz ~ 1.98GHz Gain: 15.3dB Supply Current: 100mA Noise Figure: 0.72dB P1dB: 3.8dBm RF Type: Cellular Categories: RF/IF and RFID Supplier Device Package: 36-MCOB (10 x 7) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 36-TQFN Exposed Pad, 6 Lead Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - ALM-11336-BLKG - 1143333-ALM-11336-BLKG - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - ALM-11336-BLKG
1143333-ALM-11336-BLKG
Hard To Find - ALM-11336-BLKG 1143333-ALM-11336-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1143333-ALM-11336-BL KG Packaging: Bulk Test Frequency: 1.98GHz Frequency: 1.85GHz ~ 1.98GHz Gain: 15.3dB Supply Current: 100mA Noise Figure: 0.72dB P1dB: 3.8dBm RF Type: Cellular Categories: RF/IF and RFID Supplier Device Package: 36-MCOB (10 x 7) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 36-TQFN Exposed Pad, 6 Lead Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1143333-ALM-11336-BLKG
Packaging: Bulk
Test Frequency: 1.98GHz
Frequency: 1.85GHz ~ 1.98GHz
Gain: 15.3dB
Supply Current: 100mA
Noise Figure: 0.72dB
P1dB: 3.8dBm
RF Type: Cellular
Categories: RF/IF and RFID
Supplier Device Package: 36-MCOB (10 x 7)
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 36-TQFN Exposed Pad, 6 Lead
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1143333-ALM-11336-BLKG
Product Name Hard To Find - ALM-11336-BLKG
Frequency 1.85E9 to 1.98E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details