Broadcom Inc. RF/IF and RFID ALM-1106-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 176392-ALM-1106-TR1G Category: RF/IF and RFID Family: RF Amplifiers Family Name: ALM-1106 Alternative Parts (Cross-Reference): ALM-1106-BLKG; ALM-1106-TR2G; SMA-427A; SKY65602-477LF; Introduction Date: April 01, 2004 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 176392-ALM-1106-TR1G Category: RF/IF and RFID Family: RF Amplifiers Family Name: ALM-1106 Alternative Parts (Cross-Reference): ALM-1106-BLKG; ALM-1106-TR2G; SMA-427A; SKY65602-477LF; Introduction Date: April 01, 2004 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 176392-ALM-1106-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
176392-ALM-1106-TR1G
RF/IF and RFID 176392-ALM-1106-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 176392-ALM-1106-TR1G Category: RF/IF and RFID Family: RF Amplifiers Family Name: ALM-1106 Alternative Parts (Cross-Reference): ALM-1106-BLKG; ALM-1106-TR2G; SMA-427A; SKY65602-477LF; Introduction Date: April 01, 2004 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 176392-ALM-1106-TR1G
Category: RF/IF and RFID
Family: RF Amplifiers
Family Name: ALM-1106
Alternative Parts (Cross-Reference): ALM-1106-BLKG; ALM-1106-TR2G; SMA-427A; SKY65602-477LF;
Introduction Date: April 01, 2004
Estimated EOL Date: 2028
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 176392-ALM-1106-TR1G
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-725 4308RV-725XJLD , 4308RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details