Broadcom Inc. RF Front End (LNA + PA) - AFEM-S257-TR1G AFEM-S257-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 077959-AFEM-S257-TR1 G Packaging: Reel - TR Frequency: 2.5GHz to 2.7GHz RF Type: WiMax Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 44-SMD Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 077959-AFEM-S257-TR1 G Packaging: Reel - TR Frequency: 2.5GHz to 2.7GHz RF Type: WiMax Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 44-SMD Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - AFEM-S257-TR1G - 077959-AFEM-S257-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - AFEM-S257-TR1G
077959-AFEM-S257-TR1G
RF Front End (LNA + PA) - AFEM-S257-TR1G 077959-AFEM-S257-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 077959-AFEM-S257-TR1 G Packaging: Reel - TR Frequency: 2.5GHz to 2.7GHz RF Type: WiMax Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 44-SMD Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 077959-AFEM-S257-TR1G
Packaging: Reel - TR
Frequency: 2.5GHz to 2.7GHz
RF Type: WiMax
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 44-SMD
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 077959-AFEM-S257-TR1G
Product Name RF Front End (LNA + PA) - AFEM-S257-TR1G
Frequency 2.50E9 to 2.70E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

MA5532-AE RFID Transponder Coil - MA5532-AE MA5532-AED - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details