Broadcom Inc. RF Front End (LNA + PA) - AFEM-S105-TR1G AFEM-S105-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 198939-AFEM-S105-TR1 G Packaging: Reel - TR Frequency: 5.15 to 5.85GHz RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 198939-AFEM-S105-TR1 G Packaging: Reel - TR Frequency: 5.15 to 5.85GHz RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - AFEM-S105-TR1G - 198939-AFEM-S105-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - AFEM-S105-TR1G
198939-AFEM-S105-TR1G
RF Front End (LNA + PA) - AFEM-S105-TR1G 198939-AFEM-S105-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 198939-AFEM-S105-TR1 G Packaging: Reel - TR Frequency: 5.15 to 5.85GHz RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 198939-AFEM-S105-TR1G
Packaging: Reel - TR
Frequency: 5.15 to 5.85GHz
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 198939-AFEM-S105-TR1G
Product Name RF Front End (LNA + PA) - AFEM-S105-TR1G
Frequency 5.15E9 to 5.85E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-105 5315TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details